TE Connectivity Poke-In Connectors 2106003-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106003-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106003-1
Poke-In Connectors 2106003-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100345TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100345TR-ND
Board In, Direct Wire to Board A100345TR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100345DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100345DKR-ND
Board In, Direct Wire to Board A100345DKR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100345CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100345CT-ND
Board In, Direct Wire to Board A100345CT-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Connector, Yellow, Smt, 18Awg, 1Way; Pitch Spacing Te Connectivity - 23T1855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Yellow, Smt, 18Awg, 1Way; Pitch Spacing Te Connectivity
23T1855
Connector, Yellow, Smt, 18Awg, 1Way; Pitch Spacing Te Connectivity 23T1855
CONNECTOR, YELLOW, SMT, 18AWG, 1WAY; Pitch Spacing:4mm; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:SSL Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, YELLOW, SMT, 18AWG, 1WAY; Pitch Spacing:4mm; No. of Contacts:1Contacts; Gender:Receptacle; Product Range:SSL Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Smt-Idc, 1 Pos, 18 Awg Amp - Te Connectivity - 76AC4238 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smt-Idc, 1 Pos, 18 Awg Amp - Te Connectivity
76AC4238
Connector, Smt-Idc, 1 Pos, 18 Awg Amp - Te Connectivity 76AC4238
Connector, SMT-IDC, 1 POS, 18 AWG

Connector, SMT-IDC, 1 POS, 18 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2106003-1 A100345TR-ND 23T1855 76AC4238
Product Name Poke-In Connectors Board In, Direct Wire to Board Connector, Yellow, Smt, 18Awg, 1Way; Pitch Spacing Te Connectivity Connector, Smt-Idc, 1 Pos, 18 Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26768-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 103310-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers