TE Connectivity Poke-In Connectors 2106431-2

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106431-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106431-2
Poke-In Connectors 2106431-2
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ]
  • Connector Height : 5.8 MM  [.22 INCH ]
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2106431-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106431-2
Headers & Wire Housings 2106431-2
Connector, SMT-IDC PASS THRU, 2 POS, 18

Connector, SMT-IDC PASS THRU, 2 POS, 18

Buy Now
Singapore, Singapore
SMD 8.5A 250V Electronic Connector
316-2106431-2
SMD 8.5A 250V Electronic Connector 316-2106431-2
2 Pos Receptacle, 8.5A, 250V, SMD/SMT, Board-to-Board Header Product overview: 2106431-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106431-2 can be used for catalog matching and distributor lookup.

2 Pos Receptacle, 8.5A, 250V, SMD/SMT, Board-to-Board Header Product overview: 2106431-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106431-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100362TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100362TR-ND
Board In, Direct Wire to Board A100362TR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100362CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100362CT-ND
Board In, Direct Wire to Board A100362CT-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100362DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100362DKR-ND
Board In, Direct Wire to Board A100362DKR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
IDC Connectors - 7184852 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184852
IDC Connectors 7184852
TE Connectivity 2106431-2 IDC Connector

TE Connectivity 2106431-2 IDC Connector

Supplier's Site
IDC Connectors - 7184852P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184852P
IDC Connectors 7184852P
TE Connectivity 2106431-2 IDC Connector

TE Connectivity 2106431-2 IDC Connector

Supplier's Site
IDC Connectors - 1640769 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1640769
IDC Connectors 1640769
TE Connectivity 2106431-2 IDC Connector

TE Connectivity 2106431-2 IDC Connector

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 991824-2106431-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
991824-2106431-2
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 991824-2106431-2
Win Source Part Number: 991824-2106431-2 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Number of Positions: 2 Color: Natural Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 18 AWG Cable Termination: IDC Standard Package: 450 Cable Pitch: 0.157" (4.00mm) Board-Side Pitch: 0.157" (4.00mm) Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2106431-2-SI,210643 12,A100362CT,A100362 DKR,-2106431-2-CSI,A 100362TR Base Product Number: 2106431

Win Source Part Number: 991824-2106431-2
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Number of Positions: 2
Color: Natural
Features: Feed Through
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 18 AWG
Cable Termination: IDC
Standard Package: 450
Cable Pitch: 0.157" (4.00mm)
Board-Side Pitch: 0.157" (4.00mm)
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2106431-2-SI,21064312,A100362CT,A100362DKR,-2106431-2-CSI,A100362TR
Base Product Number: 2106431

Buy Now Datasheet
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 18 AWG - 70088076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 18 AWG
70088076
Connector; Lighting; SMT-IDC Pass Thru;2 POS; 18 AWG 70088076
Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Supplier's Site
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity - 69R7913 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
69R7913
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity 69R7913
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:2; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; Contact Termination Type:Surface Mount; Gender:Receptacle; No. of Contacts:2; Pitch Spacing:4mm; Contact Plating:Tin Plated Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity - 68AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity
68AH8141
Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity 68AH8141
CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2106431-2 2106431-2 316-2106431-2 A100362TR-ND 7184852 7184852P 991824-2106431-2 70088076 69R7913 68AH8141
Product Name Poke-In Connectors Headers & Wire Housings SMD 8.5A 250V Electronic Connector Board In, Direct Wire to Board IDC Connectors IDC Connectors Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Connector; Lighting; SMT-IDC Pass Thru;2 POS; 18 AWG Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity Connector, Rcpt, 2Pos, 1Row, 4Mm; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Surface Mount SMD/SMT IDC Surface Mount Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface mount Surface Mount, Right Angle PCB Mount
Voltage Rating 400 volts 250 volts
Current Rating 8.5 amps 8.0 amps
Unlock Full Specs
to access all available technical data