TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 2108418-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : Without Multiple Contact Types : Without Dimensions Connector Height : 6.5 MM  [.255 INCH ] Connector Length : 23.2 MM  [.913 INCH ] Connector Width : 18.2 MM  [.716 INCH ] Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : Without Multiple Contact Types : Without Dimensions Connector Height : 6.5 MM  [.255 INCH ] Connector Length : 23.2 MM  [.913 INCH ] Connector Width : 18.2 MM  [.716 INCH ] Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2108418-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2108418-1
Rectangular Wire & Cable Connectors & Housings 2108418-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : Without Multiple Contact Types : Without Dimensions Connector Height : 6.5 MM  [.255 INCH ] Connector Length : 23.2 MM  [.913 INCH ] Connector Width : 18.2 MM  [.716 INCH ] Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Motor Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • Number of Signal Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : Without
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 6.5 MM  [.255 INCH ]
  • Connector Length : 23.2 MM  [.913 INCH ]
  • Connector Width : 18.2 MM  [.716 INCH ]
  • Row-to-Row Spacing : 2.4 MM  [.09 INCH ]
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 10

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Motor
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 2108418-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
2108418-1-ND
Rectangular Connector Accessories 2108418-1-ND
Connector Mounting Base For

Connector Mounting Base For

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-2108418-1
Electronic Connector 301-2108418-1
Connector Accessories Housing 9 POS ST Cable Mount Bag Product overview: 2108418-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2108418-1 can be used for catalog matching and distributor lookup.

Connector Accessories Housing 9 POS ST Cable Mount Bag Product overview: 2108418-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2108418-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1146217-2108418-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1146217-2108418-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1146217-2108418-1
Win Source Part Number: 1146217-2108418-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 9 Features: Seal Included Package: Bag Accessory Type: Mounting Base Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined Mfr: TE Connectivity AMP Connectors Other Names: -2108418-1-CSI,-2108 418-1-SI Base Product Number: 2108418 RoHS Status: Not applicable

Win Source Part Number: 1146217-2108418-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Number of Positions: 9
Features: Seal Included
Package: Bag
Accessory Type: Mounting Base
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
Mfr: TE Connectivity AMP Connectors
Other Names: -2108418-1-CSI,-2108418-1-SI
Base Product Number: 2108418
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2108418-1 2108418-1-ND 301-2108418-1 1146217-2108418-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories Electronic Connector Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products