TE Connectivity Power Systems Clamps 2107365-2

Description
Body Features Product Weight : .16 KG  [.353 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 040, EN 50483-3 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .16 KG  [.353 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 040, EN 50483-3 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2107365-2 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2107365-2
Power Systems Clamps 2107365-2
Body Features Product Weight : .16 KG  [.353 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 040, EN 50483-3 Mechanical Attachment Hardware Type Included : Suspension Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power Component Options : Mobile Link Design, Insulated Neutral Messenger Power System Clamp Style : Suspension Clamp

Body Features


  • Product Weight : .16 KG  [.353 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 12
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 040, EN 50483-3

Mechanical Attachment


  • Hardware Type Included : Suspension Bracket

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Packaging Features


  • Packaging Quantity : 50

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Plastic Grip Type
  • Power Component Options : Mobile Link Design, Insulated Neutral Messenger
  • Power System Clamp Style : Suspension Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107365-2
Product Name Power Systems Clamps
Mounting Plastic Grip Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details