TE Connectivity Solid State Lighting Connector Assemblies 2106136-4

Description
"SSL Connector 4 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"
Request a Quote Datasheet
Description
"SSL Connector 4 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A101031-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101031-ND
Solid State Lighting Connector Assemblies A101031-ND
"SSL Connector 4 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"

"SSL Connector 4 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"

Buy Now Datasheet
Sealed Lighting Connector; 4 Position Receptacle Assembly - 70088092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sealed Lighting Connector; 4 Position Receptacle Assembly
70088092
Sealed Lighting Connector; 4 Position Receptacle Assembly 70088092
Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertic al and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assemb led Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertical and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assembled Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Supplier's Site
Wire-Board Connector, Receptacle, 4 Position, 3.5Mm; Product Range Te Connectivity - 51R1240 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 3.5Mm; Product Range Te Connectivity
51R1240
Wire-Board Connector, Receptacle, 4 Position, 3.5Mm; Product Range Te Connectivity 51R1240
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:1Rows; Contact Plating:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:1Rows; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101031-ND 70088092 51R1240
Product Name Solid State Lighting Connector Assemblies Sealed Lighting Connector; 4 Position Receptacle Assembly Wire-Board Connector, Receptacle, 4 Position, 3.5Mm; Product Range Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers