TE Connectivity Poke-In Connectors 2106489-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106489-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106489-2
Poke-In Connectors 2106489-2
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100378TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100378TR-ND
Board In, Direct Wire to Board A100378TR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Headers & Wire Housings - 2106489-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106489-2
Headers & Wire Housings 2106489-2
Connector, Thru Hole-IDC, 2 pos, 18AWG

Connector, Thru Hole-IDC, 2 pos, 18AWG

Buy Now
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity - 69R7915 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
69R7915
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity 69R7915
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity - 76AC4261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity
76AC4261
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity 76AC4261
Connector, Thru Hole-IDC, 2 pos, 18AWG

Connector, Thru Hole-IDC, 2 pos, 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2106489-2 A100378TR-ND 2106489-2 69R7915 76AC4261
Product Name Poke-In Connectors Board In, Direct Wire to Board Headers & Wire Housings Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data