TE Connectivity Mechanical Connectors 2107777-1

Description
Body Features Conductor Type : Solid, Sector, Stranded Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Conductor Cross-Section (MMSQ) : 25 - 95 Conductor Range (MMSQ) : 25 - 95 Inside Diameter : 13.5 MM  [.53 INCH ] Palm Hole Diameter : 3/8 Stud Size : 3/8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No REACH Compliance : Contains no REACH June 2014 SvHC(s) Standards : Designed to Meet IEC 61238-1 Class A Requirements Operation/Applicatio n Application Type : Termination Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Product Family : BLMC Underground Network Component Type : Terminal Lug
Request a Quote
Description
Body Features Conductor Type : Solid, Sector, Stranded Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Conductor Cross-Section (MMSQ) : 25 - 95 Conductor Range (MMSQ) : 25 - 95 Inside Diameter : 13.5 MM  [.53 INCH ] Palm Hole Diameter : 3/8 Stud Size : 3/8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No REACH Compliance : Contains no REACH June 2014 SvHC(s) Standards : Designed to Meet IEC 61238-1 Class A Requirements Operation/Applicatio n Application Type : Termination Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Product Family : BLMC Underground Network Component Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2107777-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2107777-1
Mechanical Connectors 2107777-1
Body Features Conductor Type : Solid, Sector, Stranded Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Conductor Cross-Section (MMSQ) : 25 - 95 Conductor Range (MMSQ) : 25 - 95 Inside Diameter : 13.5 MM  [.53 INCH ] Palm Hole Diameter : 3/8 Stud Size : 3/8 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No REACH Compliance : Contains no REACH June 2014 SvHC(s) Standards : Designed to Meet IEC 61238-1 Class A Requirements Operation/Applicatio n Application Type : Termination Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Worldwide Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Product Family : BLMC Underground Network Component Type : Terminal Lug

Body Features


  • Conductor Type : Solid, Sector, Stranded
  • Mechanical Connector Conductor Material : Aluminum-Copper

Configuration Features


  • Number of Contact Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 10
  • Conductor Cross-Section (MMSQ) : 25 - 95
  • Conductor Range (MMSQ) : 25 - 95
  • Inside Diameter : 13.5 MM  [.53 INCH ]
  • Palm Hole Diameter : 3/8
  • Stud Size : 3/8

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 42

Industry Standards


  • Mechanical Connector CSA Certified : No
  • Mechanical Connector UL Listed : No
  • REACH Compliance : Contains no REACH June 2014 SvHC(s)
  • Standards : Designed to Meet IEC 61238-1 Class A Requirements

Operation/Application


  • Application Type : Termination
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Mechanical Connector Product Availability : Worldwide

Product Type Features


  • Mechanical Connector Material : Aluminum
  • Mechanical Connector Technology : Shear Bolt
  • Product Family : BLMC
  • Underground Network Component Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107777-1
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details