TE Connectivity Headers, Male Pins 2106091-2

Description
"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99871CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99871CT-ND
Headers, Male Pins A99871CT-ND
"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A99871TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99871TR-ND
Headers, Male Pins A99871TR-ND
"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A99871DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99871DKR-ND
Headers, Male Pins A99871DKR-ND
"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Te Connectivity - 51R1265 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Te Connectivity
51R1265
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Te Connectivity 51R1265
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A99871CT-ND 51R1265
Product Name Headers, Male Pins Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PwrBlade ® - 51915-200LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers