TE Connectivity Automotive Headers 2103340-1

Description
Body Features Connector & Keying Code : A, D, E Primary Product Color : Orange Configuration Features Number of Sections : 3 Dimensions Connector Length : 113.2 MM  [4.45 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Wire, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A, D, E Primary Product Color : Orange Configuration Features Number of Sections : 3 Dimensions Connector Length : 113.2 MM  [4.45 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Wire, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2103340-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2103340-1
Automotive Headers 2103340-1
Body Features Connector & Keying Code : A, D, E Primary Product Color : Orange Configuration Features Number of Sections : 3 Dimensions Connector Length : 113.2 MM  [4.45 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Wire, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes

Body Features


  • Connector & Keying Code : A, D, E
  • Primary Product Color : Orange

Configuration Features


  • Number of Sections : 3

Dimensions


  • Connector Length : 113.2 MM  [4.45 INCH ]
  • Connector Width : 38.1 MM  [1.5 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire, Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes
Buy Now
Rectangular Connector Accessories - 17-2103340-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2103340-1-ND
Rectangular Connector Accessories 17-2103340-1-ND
HVA280 3 BAY HEADER SUB-ASSY, KE

HVA280 3 BAY HEADER SUB-ASSY, KE

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2103340-1 17-2103340-1-ND 2103340-1
Product Name Automotive Headers Rectangular Connector Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A142524TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
2 suppliers
Automotive Headers - 1-2236715-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Automotive Headers - 1-2418383-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details