"Connector Header Surface Mount, Through Board 6 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Through Board 6 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Through Board 6 position 0.059"" (1.50mm)"
6 Pos 1.5mm Pitch Wire-to-Board Header, 3A, Straight, SMD Product overview: 2106091-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106091-5 can be used for catalog matching and distributor lookup.
6 pos Inverted Thru Board SMT Header
CONN, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
CONN HEADER 6POS T/H SMD 1.5MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | A99874TR-ND | 316-2106091-5 | 2106091-5 | 70AH7353 | 792-2106091-5 |
| Product Name | Headers, Male Pins | SMD 3A Electronic Connector | Connectors Data & Signal | Conn, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Te Connectivity | CONN HEADER 6POS T/H SMD 1.5MM |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | Header Connector | |
| Mounting | Surface Mount, Through Board | Through Hole | |||
| Voltage Rating | 50 volts | 70 volts | 50 volts | ||
| Number of Contacts | 6 # |