TE Connectivity Headers, Male Pins 2-103672-6

Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote
Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 04 MTE HDR SRRA LATCH W/HLDWN from TE Connectivity is part of the AMPMODU MTE interconnection system, designed for wire-to-board and wire-to-wire applications. It features latching and polarization for secure connections, making it suitable for various electronic equipment, including medical instruments, automotive controls, and commercial printers. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from #20 to #32 AWG, with options for insulation displacement contacts (IDC) or crimp snap-in contacts. The connectors are available in multiple plating options, including gold and matte tin, and can be configured in sizes ranging from 2 to 25 positions. This product is RoHS compliant and is suitable for applications requiring reliable and efficient electrical connections.

Datasheet Summary
Powered by GS/AI

The 04 MTE HDR SRRA LATCH W/HLDWN from TE Connectivity is part of the AMPMODU MTE interconnection system, designed for wire-to-board and wire-to-wire applications. It features latching and polarization for secure connections, making it suitable for various electronic equipment, including medical instruments, automotive controls, and commercial printers. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from #20 to #32 AWG, with options for insulation displacement contacts (IDC) or crimp snap-in contacts. The connectors are available in multiple plating options, including gold and matte tin, and can be configured in sizes ranging from 2 to 25 positions. This product is RoHS compliant and is suitable for applications requiring reliable and efficient electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A137044-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A137044-ND
Headers, Male Pins A137044-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 17R5734 - Newark, An Avnet Company
Chicago, IL, United States
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
17R5734
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 17R5734
04 MTE HDR SRRA LATCH W/HLDWN

04 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site Datasheet
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 76AC2624 - Newark, An Avnet Company
Chicago, IL, United States
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
76AC2624
04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 76AC2624
04 MTE HDR SRRA LATCH W/HLDWN

04 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A137044-ND 17R5734
Product Name Headers, Male Pins 04 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data