"SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"
3 Pos 3.5mm RA Header, Solder, Thru-Hole, 5A, 400V Product overview: 2106111-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106111-4 can be used for catalog matching and distributor lookup.
Assembly, Right Angle TH Header, 3-Posit
ASSEMBLY, RIGHT ANGLE TH HEADER, 3-POSIT ROHS COMPLIANT: YES
CONN SSL HDR 3POS 3.5MM SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101042-ND | 316-2106111-4 | 76AC4247 | 2106111-4 |
| Product Name | Solid State Lighting Connector Assemblies | 5A 400V Electronic Connector | Assembly, Right Angle Th Header, 3-Posit Amp - Te Connectivity | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Male Pins | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 400 volts | 400 volts | ||
| Current Rating | 3.5 to 5.0 amps |