TE Connectivity Poke-In Connectors 2106003-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106003-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106003-2
Poke-In Connectors 2106003-2
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100346TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100346TR-ND
Board In, Direct Wire to Board A100346TR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100346DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100346DKR-ND
Board In, Direct Wire to Board A100346DKR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100346CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100346CT-ND
Board In, Direct Wire to Board A100346CT-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
8.5A 250V Electronic Connector
316-2106003-2
8.5A 250V Electronic Connector 316-2106003-2
2 Pos SMT Header Receptacle, 8.5A, 250V, 18AWG, Right Angle Product overview: 2106003-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106003-2 can be used for catalog matching and distributor lookup.

2 Pos SMT Header Receptacle, 8.5A, 250V, 18AWG, Right Angle Product overview: 2106003-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106003-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 7184843 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184843
IDC Connectors 7184843
TE Connectivity 2106003-2 IDC Connector

TE Connectivity 2106003-2 IDC Connector

Supplier's Site
IDC Connectors - 7184843P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184843P
IDC Connectors 7184843P
TE Connectivity 2106003-2 IDC Connector

TE Connectivity 2106003-2 IDC Connector

Supplier's Site
IDC Connectors - 1650873 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650873
IDC Connectors 1650873
TE Connectivity 2106003-2 IDC Connector

TE Connectivity 2106003-2 IDC Connector

Supplier's Site
Connector; Lighting; SMT-IDC; 2 Position; 18AWG - 70088061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Lighting; SMT-IDC; 2 Position; 18AWG
70088061
Connector; Lighting; SMT-IDC; 2 Position; 18AWG 70088061
Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Supplier's Site
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity - 69R7906 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
69R7906
Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity 69R7906
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2106003-2 A100346TR-ND 316-2106003-2 7184843 7184843P 70088061 69R7906
Product Name Poke-In Connectors Board In, Direct Wire to Board 8.5A 250V Electronic Connector IDC Connectors IDC Connectors Connector; Lighting; SMT-IDC; 2 Position; 18AWG Wire-Board Connector, Receptacle, 2 Position, 4Mm; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Surface Mount SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface mount PCB Mount
Current Rating 8.5 amps 8.0 amps
Contact Size (AWG) 16 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data