Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 27 Compatible Conductor Cross-Section Range (MMSQ) : 800 Palm Hole Diameter : 16.3
Electrical Characteristics Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stranded, Solid, Sector
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 27
- Compatible Conductor Cross-Section Range (MMSQ) : 800
- Palm Hole Diameter : 16.3
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China
Product Type Features
- Installation Technology : Shear Bolt