TE Connectivity DC Jack Connectors 2108074-2

Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2108074-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2108074-2
DC Jack Connectors 2108074-2
Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A117937TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117937TR-ND
Blade Type Power Connector Assemblies A117937TR-ND
"4 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

"4 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A117937CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117937CT-ND
Blade Type Power Connector Assemblies A117937CT-ND
"4 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

"4 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2108074-2
Electronic Connector 316-2108074-2
Conn Power RCP 4 POS 3mm ST 4 Terminal 1 Port T/R Product overview: 2108074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2108074-2 can be used for catalog matching and distributor lookup.

Conn Power RCP 4 POS 3mm ST 4 Terminal 1 Port T/R Product overview: 2108074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2108074-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 2108074-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2108074-2
Automotive Connectors 2108074-2
FBIS-II REC ASSY 4POS, PACKING

FBIS-II REC ASSY 4POS, PACKING

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
2108074-2
Automotive Connectors 2108074-2
Automotive Connectors

Automotive Connectors

Buy Now
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1334320-2108074-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1334320-2108074-2
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1334320-2108074-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334320-2108074-2 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Reel - TR Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Material: Copper Alloy Connector Style: Battery Material - Insulation: Thermoplastic Standard Package: 8,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A117937TR,A117937CT, -2108074-2-SI Base Product Number: 2108074 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334320-2108074-2
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Reel - TR
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Material: Copper Alloy
Connector Style: Battery
Material - Insulation: Thermoplastic
Standard Package: 8,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A117937TR,A117937CT,-2108074-2-SI
Base Product Number: 2108074
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Blade Type Power Connectors - 2108074-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
2108074-2
Blade Type Power Connectors 2108074-2
CONN RCPT 4POS 3.00MM SMD SLDR

CONN RCPT 4POS 3.00MM SMD SLDR

Supplier's Site Datasheet
Fbis-Ii Rec Assy 4Pos, Packing Amp - Te Connectivity - 87AJ9878 - Newark, An Avnet Company
Chicago, IL, United States
Fbis-Ii Rec Assy 4Pos, Packing Amp - Te Connectivity
87AJ9878
Fbis-Ii Rec Assy 4Pos, Packing Amp - Te Connectivity 87AJ9878
FBIS-II REC ASSY 4POS, PACKING

FBIS-II REC ASSY 4POS, PACKING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2108074-2 A117937TR-ND 316-2108074-2 2108074-2 1334320-2108074-2 2108074-2 87AJ9878
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Electronic Connector Automotive Connectors Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Blade Type Power Connectors Fbis-Ii Rec Assy 4Pos, Packing Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Blade Sockets Automotive Connector
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data