Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 70, 25 - 35, 16 - 95 Compatible Conductor Range (AWGKC) : 4 - 2, 4 - 2/0, 4 - 4/0 Inside Diameter Range : 12.8 MM [.5 INCH ] Palm Hole Diameter : 15
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Shear Bolt Stud Size : M14
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Sector, Stranded, Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 25 - 70, 25 - 35, 16 - 95
- Compatible Conductor Range (AWGKC) : 4 - 2, 4 - 2/0, 4 - 4/0
- Inside Diameter Range : 12.8 MM [.5 INCH ]
- Palm Hole Diameter : 15
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Shear Bolt
- Stud Size : M14