TE Connectivity High Speed Pluggable IO Connectors & Cages 2110069-1

Description
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2110069-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2110069-1
High Speed Pluggable IO Connectors & Cages 2110069-1
Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Reduced Length
  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A119723-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119723-ND
Pluggable Connector Assemblies A119723-ND
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2110069-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110069-1
I/O Connectors 2110069-1
SFP+ 1x4 Cage Assembly, Light Pipes

SFP+ 1x4 Cage Assembly, Light Pipes

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2110069-1
I/O Connectors 2110069-1
I/O Connectors

I/O Connectors

Buy Now
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity - 56P2792 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity
56P2792
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity 56P2792
SFP+ 1x4 Cage Assembly, Light Pipes

SFP+ 1x4 Cage Assembly, Light Pipes

Supplier's Site
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity - 41AJ6147 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity
41AJ6147
Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity 41AJ6147
SFP+ 1x4 Cage Assembly, Light Pipes

SFP+ 1x4 Cage Assembly, Light Pipes

Supplier's Site
Pluggable Connectors - 2110069-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110069-1
Pluggable Connectors 2110069-1
CONN SFP+ CAGE 1X4 PRESS-FIT R/A

CONN SFP+ CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110069-1 A119723-ND 2110069-1 56P2792 2110069-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Sfp+ 1X4 Cage Assembly, Light Pipes Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data