TE Connectivity Insulating Connectors 2107862-1

Description
Body Features Product Weight : 170 G  [5.99 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 120 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 25 - 95 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 350 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 18 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Main-to-Main Lines Packaging Features Packaging Quantity : 50 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing on One Side & Bare on Other Side Insulating Connector Product Type : Transition Connector LV Bare to LV ABC Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 170 G  [5.99 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 120 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 25 - 95 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 350 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 18 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Main-to-Main Lines Packaging Features Packaging Quantity : 50 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing on One Side & Bare on Other Side Insulating Connector Product Type : Transition Connector LV Bare to LV ABC Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Connectors - 2107862-1 - TE Connectivity
Berwyn, PA, United States
Insulating Connectors
2107862-1
Insulating Connectors 2107862-1
Body Features Product Weight : 170 G  [5.99 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 120 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 25 - 95 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 350 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 18 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Main-to-Main Lines Packaging Features Packaging Quantity : 50 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Piercing on One Side & Bare on Other Side Insulating Connector Product Type : Transition Connector LV Bare to LV ABC Piercing Blade Base Material : Tinned Copper Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Product Weight : 170 G  [5.99 OZ ]

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 120
  • Compatible Conductor Cross-Section Range - Tap (MMSQ) : 25 - 95
  • Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ]
  • Shear Head Size (Across Flats) (MM) : 13

Electrical Characteristics


  • Connection Under Load (90A Max) : No
  • Current Rating (AMP) : 350
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-4

Mechanical Attachment


  • Shear Head Breaking Torque (NEWTM) : 18

Operation/Application


  • Power Component Application Type : Overhead
  • Power Component Connection Type : Main-to-Main Lines

Packaging Features


  • Packaging Quantity : 50

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Piercing on One Side & Bare on Other Side
  • Insulating Connector Product Type : Transition Connector LV Bare to LV ABC
  • Piercing Blade Base Material : Tinned Copper

Usage Conditions


  • Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107862-1
Product Name Insulating Connectors
Mounting Piercing on One Side & Bare on Other Side
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details