TE Connectivity Solid State Lighting Connector Assemblies 2106135-2

Description
"SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"
Request a Quote Datasheet
Description
"SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A101026-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101026-ND
Solid State Lighting Connector Assemblies A101026-ND
"SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

"SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

Buy Now Datasheet
Connectors - 2106135-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2106135-2
Connectors 2106135-2
Assembly Free Hanging Plug SLC 2 pos

Assembly Free Hanging Plug SLC 2 pos

Buy Now
Wire-Board Connector, Plug, 2 Position, 3.5Mm; Product Range Te Connectivity - 69R7912 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 2 Position, 3.5Mm; Product Range Te Connectivity
69R7912
Wire-Board Connector, Plug, 2 Position, 3.5Mm; Product Range Te Connectivity 69R7912
WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 3.5MM; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 2 POSITION, 3.5MM; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101026-ND 2106135-2 69R7912
Product Name Solid State Lighting Connector Assemblies Connectors Wire-Board Connector, Plug, 2 Position, 3.5Mm; Product Range Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data