TE Connectivity Poke-In Connectors 2106431-1

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106431-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106431-1
Poke-In Connectors 2106431-1
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 5.8 MM  [.22 INCH ] Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ]
  • Connector Height : 5.8 MM  [.22 INCH ]
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100361CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100361CT-ND
Board In, Direct Wire to Board A100361CT-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100361TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100361TR-ND
Board In, Direct Wire to Board A100361TR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100361DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100361DKR-ND
Board In, Direct Wire to Board A100361DKR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2106431-1 A100361CT-ND
Product Name Poke-In Connectors Board In, Direct Wire to Board
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data