TE Connectivity Mechanical Connectors 2107421-1

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0, 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0, 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2107421-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2107421-1
Mechanical Connectors 2107421-1
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0, 4 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Solid, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 10
  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95, 35 - 95
  • Compatible Conductor Range (AWGKC) : 2 - 4/0, 4 - 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107421-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products