Body Features Product Weight : 5.7 KG [12.567 LB ]
Electrical Characteristics Breaking Load (Min) (KN) : 8.4 Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low Voltage
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Body Features
- Product Weight : 5.7 KG [12.567 LB ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 8.4
- Voltage Class (KV) : ≤ 42
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Medium Voltage, Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Plastic Grip Type
- Power System Clamp Style : Fixing device