TE Connectivity Power Systems Clamps 2107517-1

Description
Body Features Product Weight : .515 KG  [1.136 LB ] Dimensions Bolt Size : 1 x M12, 2 x M16 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50397-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 40 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Tap off connector
Request a Quote Datasheet
Description
Body Features Product Weight : .515 KG  [1.136 LB ] Dimensions Bolt Size : 1 x M12, 2 x M16 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50397-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 40 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Tap off connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2107517-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2107517-1
Power Systems Clamps 2107517-1
Body Features Product Weight : .515 KG  [1.136 LB ] Dimensions Bolt Size : 1 x M12, 2 x M16 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : EN 50397-2 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 40 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Tap off connector

Body Features


  • Product Weight : .515 KG  [1.136 LB ]

Dimensions


  • Bolt Size : 1 x M12, 2 x M16

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : EN 50397-2

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 40

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage, Medium Voltage

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Tap off connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107517-1
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details