Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 70 - 240, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 2/0 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Sector, Solid, Stranded
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 10
- Compatible Conductor Cross-Section Range (MMSQ) : 70 - 240, 95 - 240
- Compatible Conductor Range (AWGKC) : 4/0 - 500, 2/0 - 500
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Shear Bolt