Body Features Blocked : Yes Conductor Type : Stranded, Solid, Sector Mechanical Connector Conductor Material : Copper, Aluminum
Configuration Features Number of Contact Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 10 Conductor Cross-Section (MMSQ) : 35 - 95 Conductor Range (MMSQ) : 35 - 95
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 1
Industry Standards Standards : IEC 61238-1 Class A
Operation/Applicatio
n Application Type : LV Cable Joints
Product Availability Mechanical Connector Product Availability : EMEA
Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Junction Sleeve
Body Features
- Blocked : Yes
- Conductor Type : Stranded, Solid, Sector
- Mechanical Connector Conductor Material : Copper, Aluminum
Configuration Features
- Number of Contact Bolts : 2
Dimensions
- Bolt Head Size (Across Flats) (MM) : 10
- Conductor Cross-Section (MMSQ) : 35 - 95
- Conductor Range (MMSQ) : 35 - 95
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 1
Industry Standards
- Standards : IEC 61238-1 Class A
Operation/Application
- Application Type : LV Cable Joints
Product Availability
- Mechanical Connector Product Availability : EMEA
Product Type Features
- Mechanical Connector Material : Aluminum
- Mechanical Connector Technology : Shear Bolt
- Underground Network Component Type : Junction Sleeve