"SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"
"SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"
Manufacturer: TE Connectivity
Win Source Part Number: 843051-2106056-5
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
CONN SSL HDR 3POS 3.5MM SOLDER
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101039CT-ND | 843051-2106056-5 | 2106056-5 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connectors - 2106056-5 | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Male Pins | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 400 volts |