Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 3
Dimensions Bolt Head Size (Across Flats) (MM) : 22 Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400 Palm Hole Diameter : 16.3
Electrical Characteristics Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas, Asia
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Sector, Stranded, Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 22
- Compatible Conductor Cross-Section Range (MMSQ) : 185 - 400
- Palm Hole Diameter : 16.3
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas, Asia
Product Type Features
- Installation Technology : Shear Bolt