Body Features Product Weight : .525 KG [1.158 LB ]
Dimensions Bolt Size : 1 x M12, 2 x M16
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : EN 50397-2
Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 40
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Piercing Type, Bolted Type Power System Clamp Style : Piercing Clamp
Body Features
- Product Weight : .525 KG [1.158 LB ]
Dimensions
- Bolt Size : 1 x M12, 2 x M16
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : EN 50397-2
Mechanical Attachment
- Tightening Torque Range (Recommended) (NEWTM) : 40
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage, Medium Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Piercing Type, Bolted Type
- Power System Clamp Style : Piercing Clamp