TE Connectivity Ballast Connectors 2106154-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 6.3 MM  [.248 INCH ] Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 22.5 MM  [.886 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Operating Voltage (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 9.2 MM  [.362 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Lighting Product Type : Jumper Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 6.3 MM  [.248 INCH ] Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 22.5 MM  [.886 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Operating Voltage (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 9.2 MM  [.362 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Lighting Product Type : Jumper Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2106154-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2106154-1
Ballast Connectors 2106154-1
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 6.3 MM  [.248 INCH ] Connector Length : 22.5 MM  [.886 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Post-Mating Assembly Measurement : 22.5 MM  [.886 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Operating Voltage (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 9.2 MM  [.362 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Lighting Product Type : Jumper Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ]

Dimensions


  • Connector Height : 6.3 MM  [.248 INCH ]
  • Connector Length : 22.5 MM  [.886 INCH ]
  • Connector Width : 14.4 MM  [.567 INCH ]
  • Post-Mating Assembly Measurement : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 250
  • Operating Voltage (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 9.2 MM  [.362 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Lighting Product Type : Jumper
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A100340-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A100340-ND
Solid State Lighting Connector Assemblies A100340-ND
"SSL Connector 4 Position Jumper Board to Board 0.362"" (9.20mm) Solder"

"SSL Connector 4 Position Jumper Board to Board 0.362"" (9.20mm) Solder"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
457-2106154-1
5A 250V Electronic Connector 457-2106154-1
Board-to-Board Connector, 2 Pos, 5A, 250V, Screw Mount, Tin Plated Product overview: 2106154-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-2106154-1 can be used for catalog matching and distributor lookup.

Board-to-Board Connector, 2 Pos, 5A, 250V, Screw Mount, Tin Plated Product overview: 2106154-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-2106154-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2106154-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2106154-1
Solid State Lighting Connector Assemblies 2106154-1
CONN SSL JUMPER 4POS 9.2MM SLDR

CONN SSL JUMPER 4POS 9.2MM SLDR

Supplier's Site Datasheet
Board-Board Jumper, 2Way. 9.2Mm; Product Range Te Connectivity - 63R1351 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Jumper, 2Way. 9.2Mm; Product Range Te Connectivity
63R1351
Board-Board Jumper, 2Way. 9.2Mm; Product Range Te Connectivity 63R1351
BOARD-BOARD JUMPER, 2WAY. 9.2MM; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:9.2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD JUMPER, 2WAY. 9.2MM; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:9.2mm; Contact Termination Type:Solder; No. of Rows:2Rows; Connector Mounting:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2106154-1 A100340-ND 457-2106154-1 2106154-1 63R1351
Product Name Ballast Connectors Solid State Lighting Connector Assemblies 5A 250V Electronic Connector Solid State Lighting Connector Assemblies Board-Board Jumper, 2Way. 9.2Mm; Product Range Te Connectivity
Connector Type Board to Board Connector
Termination Through Hole - Screw Screw Solder Solder
Mounting Board Mount Screw Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers