TE Connectivity Poke-In Connectors 2106751-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106751-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106751-1
Poke-In Connectors 2106751-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
8.5A Electronic Connector
316-2106751-1
8.5A Electronic Connector 316-2106751-1
1 Pos Receptacle Header, 8.5A, Thru-Hole, Natural Product overview: 2106751-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106751-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle Header, 8.5A, Thru-Hole, Natural Product overview: 2106751-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106751-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100393TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100393TR-ND
Board In, Direct Wire to Board A100393TR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100393CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100393CT-ND
Board In, Direct Wire to Board A100393CT-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2106751-1 316-2106751-1 A100393TR-ND
Product Name Poke-In Connectors 8.5A Electronic Connector Board In, Direct Wire to Board
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data