TE Connectivity Poke-In Connectors 2106431-4

Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106431-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106431-4
Poke-In Connectors 2106431-4
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100364CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100364CT-ND
Board In, Direct Wire to Board A100364CT-ND
4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100364DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100364DKR-ND
Board In, Direct Wire to Board A100364DKR-ND
4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100364TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100364TR-ND
Board In, Direct Wire to Board A100364TR-ND
4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1001977-2106431-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1001977-2106431-4
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1001977-2106431-4
Win Source Part Number: 1001977-2106431-4 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Number of Positions: 4 Color: Natural Features: Feed Through Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Package: Tape & Reel Wire Gauge: 18 AWG Cable Termination: IDC Standard Package: 450 Cable Pitch: 0.157" (4.00mm) Board-Side Pitch: 0.157" (4.00mm) Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 21064314,A100364DKR, A100364CT,A100364TR, -2106431-4-SI Base Product Number: 2106431

Win Source Part Number: 1001977-2106431-4
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Number of Positions: 4
Color: Natural
Features: Feed Through
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 18 AWG
Cable Termination: IDC
Standard Package: 450
Cable Pitch: 0.157" (4.00mm)
Board-Side Pitch: 0.157" (4.00mm)
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 21064314,A100364DKR,A100364CT,A100364TR,-2106431-4-SI
Base Product Number: 2106431

Buy Now Datasheet
Singapore, Singapore
SMD 8.5A 250V Electronic Connector
316-2106431-4
SMD 8.5A 250V Electronic Connector 316-2106431-4
4 Pos Receptacle, 8.5A, 250V, 4mm Pitch, SMD Header Product overview: 2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106431-4 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 8.5A, 250V, 4mm Pitch, SMD Header Product overview: 2106431-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 8.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106431-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Smt-Idc Pass Thru, 4 Pos, 18 Amp - Te Connectivity - 76AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smt-Idc Pass Thru, 4 Pos, 18 Amp - Te Connectivity
76AC4260
Connector, Smt-Idc Pass Thru, 4 Pos, 18 Amp - Te Connectivity 76AC4260
Connector, SMT-IDC PASS THRU, 4 POS, 18

Connector, SMT-IDC PASS THRU, 4 POS, 18

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2106431-4 A100364CT-ND 1001977-2106431-4 316-2106431-4 76AC4260
Product Name Poke-In Connectors Board In, Direct Wire to Board Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board SMD 8.5A 250V Electronic Connector Connector, Smt-Idc Pass Thru, 4 Pos, 18 Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Surface Mount IDC SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 8.5 amps 8.5 amps
Unlock Full Specs
to access all available technical data