TE Connectivity D-Sub Connector Savers 211012-6

Description
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Savers - 211012-6 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Savers
211012-6
D-Sub Connector Savers 211012-6
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Non-Magnetic : Yes
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 44

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • D-Sub Contact Size : 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Compatible With Connector Shell Size : 3

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 211012-6
Product Name D-Sub Connector Savers
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products