9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Manufacturer: TE Connectivity
Win Source Part Number: 849099-2108431-3
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 2108431
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A117938TR, -2108431-3-SI, -2108431-3-CSI, A117938CT
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A117938TR-ND | 849099-2108431-3 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 2108431-3 |
| Connector Type | Connector | PC Card Connector |