TE Connectivity Power Systems Clamps 2107018-2

Description
Body Features Product Weight : 3 KG  [6.614 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 4.2 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Request a Quote
Description
Body Features Product Weight : 3 KG  [6.614 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 4.2 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2107018-2 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2107018-2
Power Systems Clamps 2107018-2
Body Features Product Weight : 3 KG  [6.614 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 4.2 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device

Body Features


  • Product Weight : 3 KG  [6.614 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 4.2
  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Power Component Application Type : Overhead

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Plastic Grip Type
  • Power System Clamp Style : Fixing device
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107018-2
Product Name Power Systems Clamps
Mounting Plastic Grip Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details