Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 3
Dimensions Bolt Head Size (Across Flats) (MM) : 27 Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630 Palm Hole Diameter : 16.3
Electrical Characteristics Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Sector, Stranded, Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 27
- Compatible Conductor Cross-Section Range (MMSQ) : 500 - 630
- Palm Hole Diameter : 16.3
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia
Product Type Features
- Installation Technology : Shear Bolt