TE Connectivity Poke-In Connectors 2106489-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106489-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106489-3
Poke-In Connectors 2106489-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
8.5A Electronic Connector
316-2106489-3
8.5A Electronic Connector 316-2106489-3
3 Pos Receptacle, 8.5A, RA Thru-Hole Connector Product overview: 2106489-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106489-3 can be used for catalog matching and distributor lookup.

3 Pos Receptacle, 8.5A, RA Thru-Hole Connector Product overview: 2106489-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106489-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100379TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100379TR-ND
Board In, Direct Wire to Board A100379TR-ND
3 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100379CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100379CT-ND
Board In, Direct Wire to Board A100379CT-ND
3 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity - 78R8827 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity
78R8827
Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity 78R8827
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 4MM; Product Range:SSL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2106489-3 316-2106489-3 A100379TR-ND 78R8827
Product Name Poke-In Connectors 8.5A Electronic Connector Board In, Direct Wire to Board Wire-Board Connector, Receptacle, 3 Position, 4Mm; Product Range Te Connectivity
Connector Type Wire to Board Connector Individual Wires Wire to Board Connector
Termination Through Hole - Solder Through Hole Through Hole
Mounting Board Mount Through Hole, Right Angle PCB Mount
Current Rating 8.5 amps 7.0 amps
Unlock Full Specs
to access all available technical data