TE Connectivity Poke-In Connectors 2106751-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106751-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106751-2
Poke-In Connectors 2106751-2
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2106751-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106751-2
Headers & Wire Housings 2106751-2
Connector, Thru Hole-IDC, 2 pos, 18AWG

Connector, Thru Hole-IDC, 2 pos, 18AWG

Buy Now
Board In, Direct Wire to Board - A100394TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100394TR-ND
Board In, Direct Wire to Board A100394TR-ND
2 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

2 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity - 76AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity
76AC4268
Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity 76AC4268
Connector, Thru Hole-IDC, 2 pos, 18AWG

Connector, Thru Hole-IDC, 2 pos, 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2106751-2 2106751-2 A100394TR-ND 76AC4268
Product Name Poke-In Connectors Headers & Wire Housings Board In, Direct Wire to Board Connector, Thru Hole-Idc, 2 Pos, 18Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data