Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 6
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Conductor Range (AWGKC) : 1000 - 1000 Inside Diameter Range (MM) : 30
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Connector
Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 500
- Compatible Conductor Range (AWGKC) : 1000 - 1000
- Inside Diameter Range (MM) : 30
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Connector
Product Availability
- Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt