4 Pos RA Header, 5A, 250V, Tin Plated Brass, Through Hole Product overview: 2106111-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106111-6 can be used for catalog matching and distributor lookup.
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"
CONN SSL HDR 4POS 3.5MM SOLDER
ASSEMBLY, RIGHT ANGLE TH HEADER, 4-POSIT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2106111-6 | A101043-ND | 2106111-6 | 79AH9403 |
| Product Name | Through-Hole 5A 250V Electronic Connector | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies | Assembly, Right Angle Th Header, 4-Posit Rohs Compliant Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 400 volts | 400 volts | ||
| Connector Type | Header, Male Pins |