TE Connectivity Through-Hole 5A Electronic Connector 2106112-4

Description
3 Pos Straight Header, 5A, 3.5mm Pitch, Through Hole, IP67 Product overview: 2106112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106112-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Straight Header, 5A, 3.5mm Pitch, Through Hole, IP67 Product overview: 2106112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106112-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5A Electronic Connector
316-2106112-4
Through-Hole 5A Electronic Connector 316-2106112-4
3 Pos Straight Header, 5A, 3.5mm Pitch, Through Hole, IP67 Product overview: 2106112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106112-4 can be used for catalog matching and distributor lookup.

3 Pos Straight Header, 5A, 3.5mm Pitch, Through Hole, IP67 Product overview: 2106112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106112-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A101036-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101036-ND
Solid State Lighting Connector Assemblies A101036-ND
"SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"

"SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder"

Buy Now Datasheet
Wire-Board Connector Header, 3 Position, 3.5Mm; Product Range Te Connectivity - 51R1234 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 3.5Mm; Product Range Te Connectivity
51R1234
Wire-Board Connector Header, 3 Position, 3.5Mm; Product Range Te Connectivity 51R1234
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SSL HDR 3POS 3.5MM SOLDER - 792-2106112-4 - Utmel Electronic Limited
Hong Kong, China
CONN SSL HDR 3POS 3.5MM SOLDER
792-2106112-4
CONN SSL HDR 3POS 3.5MM SOLDER 792-2106112-4
CONN SSL HDR 3POS 3.5MM SOLDER

CONN SSL HDR 3POS 3.5MM SOLDER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-2106112-4 A101036-ND 51R1234 792-2106112-4
Product Name Through-Hole 5A Electronic Connector Solid State Lighting Connector Assemblies Wire-Board Connector Header, 3 Position, 3.5Mm; Product Range Te Connectivity CONN SSL HDR 3POS 3.5MM SOLDER
Gender Male / Plug
Termination Through Hole Solder Solder
Voltage Rating 400 volts 400 volts 400 volts
Current Rating 5.0 amps 3.5 to 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data