"SSL Connector 3 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"
3-Pos Receptacle, 3.5mm Pitch, 400V, IP67, UL94 V-0 Product overview: 2106136-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106136-3 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101030-ND | 450-2106136-3 | 51R1239 |
| Product Name | Solid State Lighting Connector Assemblies | 400V Electronic Connector | Wire-Board Connector, Receptacle, 3 Position, 3.5Mm; Product Range Te Connectivity |
| Mounting | Free Hanging (In-Line) |