TE Connectivity
Automotive Connector EMC Shielding
2103942-2
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Body Features
- Primary Product Material : Copper Alloy
Product Type Features
- Connector Shielding Accessory Type : Inner Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2103942-2 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
10 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 24 AWG
View Details