TE Connectivity Ring Connectors 2107492-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Solid, Round Solid Configuration Features Number of Bolts : 3 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 10 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Solid, Round Solid Configuration Features Number of Bolts : 3 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 10 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 2107492-1 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
2107492-1
Ring Connectors 2107492-1
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Solid, Round Solid Configuration Features Number of Bolts : 3 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 10 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Shape : Sector Solid, Round Solid

Configuration Features


  • Number of Bolts : 3
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 10 - 70
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 70 - 150

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107492-1
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers