TE Connectivity Solid State Lighting Connectors - 2106136-2 2106136-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810820-2106136-2 Packaging: Bulk Number of Positions: 2 Pitch: 0.138" (3.50mm) Mounting Style: Free Hanging (In-Line) Connector Type: Receptacle Housing for Tab Contact Termination: Crimp Fastening Type: Latch Lock Voltage Rating: 400V Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Housing Color: Black Style: Cable/Wire to Cable/Wire Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810820-2106136-2 Packaging: Bulk Number of Positions: 2 Pitch: 0.138" (3.50mm) Mounting Style: Free Hanging (In-Line) Connector Type: Receptacle Housing for Tab Contact Termination: Crimp Fastening Type: Latch Lock Voltage Rating: 400V Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Housing Color: Black Style: Cable/Wire to Cable/Wire Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connectors - 2106136-2 - 810820-2106136-2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2106136-2
810820-2106136-2
Solid State Lighting Connectors - 2106136-2 810820-2106136-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810820-2106136-2 Packaging: Bulk Number of Positions: 2 Pitch: 0.138" (3.50mm) Mounting Style: Free Hanging (In-Line) Connector Type: Receptacle Housing for Tab Contact Termination: Crimp Fastening Type: Latch Lock Voltage Rating: 400V Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Housing Color: Black Style: Cable/Wire to Cable/Wire Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810820-2106136-2
Packaging: Bulk
Number of Positions: 2
Pitch: 0.138" (3.50mm)
Mounting Style: Free Hanging (In-Line)
Connector Type: Receptacle Housing for Tab Contact
Termination: Crimp
Fastening Type: Latch Lock
Voltage Rating: 400V
Ingress Protection: IP67 - Dust Tight, Waterproof
Housing Material: Polycarbonate (PC)
Housing Color: Black
Style: Cable/Wire to Cable/Wire
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG)

Buy Now
Solid State Lighting Connector Assemblies - A101029-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101029-ND
Solid State Lighting Connector Assemblies A101029-ND
"SSL Connector 2 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"

"SSL Connector 2 Position Receptacle Housing for Tab Contact Cable/Wire to Cable/Wire 0.138"" (3.50mm) Crimp"

Buy Now Datasheet
Singapore, Singapore
400V Electronic Connector
450-2106136-2
400V Electronic Connector 450-2106136-2
2-Pos Receptacle, 3.5mm Pitch, Crimp, IP67, 400V Product overview: 2106136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106136-2 can be used for catalog matching and distributor lookup.

2-Pos Receptacle, 3.5mm Pitch, Crimp, IP67, 400V Product overview: 2106136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106136-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcpt Housing, 2Pos, Gf Polycarbonate; Product Range Te Connectivity - 53Y3615 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Gf Polycarbonate; Product Range Te Connectivity
53Y3615
Rcpt Housing, 2Pos, Gf Polycarbonate; Product Range Te Connectivity 53Y3615
RCPT HOUSING, 2POS, GF POLYCARBONATE; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

RCPT HOUSING, 2POS, GF POLYCARBONATE; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Lighting Connector; 2 Position Receptacle Assembly - 70088090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sealed Lighting Connector; 2 Position Receptacle Assembly
70088090
Sealed Lighting Connector; 2 Position Receptacle Assembly 70088090
Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertic al and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assemb led Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertical and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assembled Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 810820-2106136-2 A101029-ND 450-2106136-2 53Y3615 70088090
Product Name Solid State Lighting Connectors - 2106136-2 Solid State Lighting Connector Assemblies 400V Electronic Connector Rcpt Housing, 2Pos, Gf Polycarbonate; Product Range Te Connectivity Sealed Lighting Connector; 2 Position Receptacle Assembly
Termination Crimp Crimp Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers