TE Connectivity Rectangular Wire & Cable Connectors & Housings 2108504-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 38.97 MM  [1.534 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 38.97 MM  [1.534 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2108504-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2108504-1
Rectangular Wire & Cable Connectors & Housings 2108504-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 38.97 MM  [1.534 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.6 MM  [.457 INCH ]
  • Connector Length : 38.97 MM  [1.534 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]
  • Wire Size (MMSQ) : .326 - .518
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116584-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116584-ND
Rectangular Connector Housings A116584-ND
"18 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"18 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet
2.5 Sdl 18P Plug Hsg 2Row Te Connectivity - 98X6213 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Sdl 18P Plug Hsg 2Row Te Connectivity
98X6213
2.5 Sdl 18P Plug Hsg 2Row Te Connectivity 98X6213
2.5 SDL 18P PLUG HSG 2ROW

2.5 SDL 18P PLUG HSG 2ROW

Supplier's Site
2.5 Sdl 18P Plug Hsg 2Row Amp - Te Connectivity - 41AJ6143 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Sdl 18P Plug Hsg 2Row Amp - Te Connectivity
41AJ6143
2.5 Sdl 18P Plug Hsg 2Row Amp - Te Connectivity 41AJ6143
2.5 SDL 18P PLUG HSG 2ROW

2.5 SDL 18P PLUG HSG 2ROW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2108504-1 A116584-ND 98X6213
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 2.5 Sdl 18P Plug Hsg 2Row Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052349-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
RF Connectors - 1082804-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details