TE Connectivity Poke-In Connectors 2106489-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2106489-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2106489-1
Poke-In Connectors 2106489-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 18 - 16

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
8.5A Electronic Connector
316-2106489-1
8.5A Electronic Connector 316-2106489-1
1 Pos Receptacle, 8.5A, RA Thru-Hole Connector Product overview: 2106489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106489-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle, 8.5A, RA Thru-Hole Connector Product overview: 2106489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2106489-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100377TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100377TR-ND
Board In, Direct Wire to Board A100377TR-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100377CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100377CT-ND
Board In, Direct Wire to Board A100377CT-ND
1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle

Buy Now Datasheet
Connector, Thru Hole-Idc, 1 Pos, 18Awg Amp - Te Connectivity - 41AJ6140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 1 Pos, 18Awg Amp - Te Connectivity
41AJ6140
Connector, Thru Hole-Idc, 1 Pos, 18Awg Amp - Te Connectivity 41AJ6140
Connector, Thru Hole-IDC, 1 pos, 18AWG

Connector, Thru Hole-IDC, 1 pos, 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2106489-1 316-2106489-1 A100377TR-ND 41AJ6140
Product Name Poke-In Connectors 8.5A Electronic Connector Board In, Direct Wire to Board Connector, Thru Hole-Idc, 1 Pos, 18Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data