TE Connectivity 5A 400V Electronic Connector 2106135-3

Description
3-Pos Wire-to-Wire Receptacle Assembly, 5A, 400V, IP67 Product overview: 2106135-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Pos Wire-to-Wire Receptacle Assembly, 5A, 400V, IP67 Product overview: 2106135-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 400V Electronic Connector
450-2106135-3
5A 400V Electronic Connector 450-2106135-3
3-Pos Wire-to-Wire Receptacle Assembly, 5A, 400V, IP67 Product overview: 2106135-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-3 can be used for catalog matching and distributor lookup.

3-Pos Wire-to-Wire Receptacle Assembly, 5A, 400V, IP67 Product overview: 2106135-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1364180-2106135-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1364180-2106135-3
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1364180-2106135-3
Win Source Part Number: 1364180-2106135-3 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SlimSeal Package: Bulk Product Status: Active Base Product Number: 2106135 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG) Style: Cable/Wire to Cable/Wire or Board Connector Type: Plug Housing for Socket Contact Number of Positions: 3 Termination: Crimp Fastening Type: Latch Lock Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 400V Housing Color: Black Pitch: 0.138" (3.50mm) Housing Material: Polycarbonate (PC) Mating Cycles: 30

Win Source Part Number: 1364180-2106135-3
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SlimSeal
Package: Bulk
Product Status: Active
Base Product Number: 2106135
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.5A (22-24AWG); 5A (18-20 AWG)
Style: Cable/Wire to Cable/Wire or Board
Connector Type: Plug Housing for Socket Contact
Number of Positions: 3
Termination: Crimp
Fastening Type: Latch Lock
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 400V
Housing Color: Black
Pitch: 0.138" (3.50mm)
Housing Material: Polycarbonate (PC)
Mating Cycles: 30

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A101027-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101027-ND
Solid State Lighting Connector Assemblies A101027-ND
"SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

"SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

Buy Now Datasheet
Wire-Board Connector, Plug, 3 Position, 3.5Mm; Product Range Te Connectivity - 51R1236 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 3 Position, 3.5Mm; Product Range Te Connectivity
51R1236
Wire-Board Connector, Plug, 3 Position, 3.5Mm; Product Range Te Connectivity 51R1236
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Conn, Plug Housing, 3Pos, Cable Rohs Compliant Te Connectivity - 74AJ8918 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Plug Housing, 3Pos, Cable Rohs Compliant Te Connectivity
74AJ8918
Lighting Conn, Plug Housing, 3Pos, Cable Rohs Compliant Te Connectivity 74AJ8918
LIGHTING CONN, PLUG HOUSING, 3POS, CABLE ROHS COMPLIANT: YES

LIGHTING CONN, PLUG HOUSING, 3POS, CABLE ROHS COMPLIANT: YES

Supplier's Site
Solid State Lighting Connector Assemblies - 2106135-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2106135-3
Solid State Lighting Connector Assemblies 2106135-3
CONN SSL PLUG HSG 3POS 3.5MM

CONN SSL PLUG HSG 3POS 3.5MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 450-2106135-3 1364180-2106135-3 A101027-ND 51R1236 74AJ8918 2106135-3
Product Name 5A 400V Electronic Connector Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Wire-Board Connector, Plug, 3 Position, 3.5Mm; Product Range Te Connectivity Lighting Conn, Plug Housing, 3Pos, Cable Rohs Compliant Te Connectivity Solid State Lighting Connector Assemblies
Termination Crimp Crimp Solder Crimp
Voltage Rating 400 volts 400 volts 400 volts
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Surface Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details