TE Connectivity 5A 400V Electronic Connector 2106135-4

Description
4 Pos Receptacle Cable Assembly, 5A, 400V, IP67, UL94 V-0 Product overview: 2106135-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Receptacle Cable Assembly, 5A, 400V, IP67, UL94 V-0 Product overview: 2106135-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 400V Electronic Connector
450-2106135-4
5A 400V Electronic Connector 450-2106135-4
4 Pos Receptacle Cable Assembly, 5A, 400V, IP67, UL94 V-0 Product overview: 2106135-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-4 can be used for catalog matching and distributor lookup.

4 Pos Receptacle Cable Assembly, 5A, 400V, IP67, UL94 V-0 Product overview: 2106135-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 400V, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2106135-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A101028-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A101028-ND
Solid State Lighting Connector Assemblies A101028-ND
"SSL Connector 4 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

"SSL Connector 4 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138"" (3.50mm) Crimp"

Buy Now Datasheet
Solid State Lighting Connectors - 2106135-4 - 761782-2106135-4 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2106135-4
761782-2106135-4
Solid State Lighting Connectors - 2106135-4 761782-2106135-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761782-2106135-4 Series: SlimSeal Packaging: Bulk Number of Positions: 4 Pitch: 0.138" (3.50mm) Operating Temperature Range: -40°C ~ 105°C Connector Type: Plug Housing for Socket Contact Termination: Crimp Fastening Type: Latch Lock Voltage Rating: 400V Current Rating: 3.5A (22-24AWG); 5A (18-20 AWG) Ingress Protection: IP67 - Dust Tight, Waterproof Housing Material: Polycarbonate (PC) Housing Color: Black Mounting: Free Hanging (In-Line) Style: Cable/Wire to Cable/Wire or Board Mating Cycles: 30 Family Name: 2106135 Categories: Connectors, Interconnects Introduction Date: March 31, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761782-2106135-4
Series: SlimSeal
Packaging: Bulk
Number of Positions: 4
Pitch: 0.138" (3.50mm)
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Plug Housing for Socket Contact
Termination: Crimp
Fastening Type: Latch Lock
Voltage Rating: 400V
Current Rating: 3.5A (22-24AWG); 5A (18-20 AWG)
Ingress Protection: IP67 - Dust Tight, Waterproof
Housing Material: Polycarbonate (PC)
Housing Color: Black
Mounting: Free Hanging (In-Line)
Style: Cable/Wire to Cable/Wire or Board
Mating Cycles: 30
Family Name: 2106135
Categories: Connectors, Interconnects
Introduction Date: March 31, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wire-Board Connector, Plug, 4 Position, 3.5Mm; Product Range Te Connectivity - 51R1237 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 3.5Mm; Product Range Te Connectivity
51R1237
Wire-Board Connector, Plug, 4 Position, 3.5Mm; Product Range Te Connectivity 51R1237
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Slimseal Series, Receptacle, 4, 3.5 Mm Rohs Compliant Te Connectivity - 46Y9253 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Slimseal Series, Receptacle, 4, 3.5 Mm Rohs Compliant Te Connectivity
46Y9253
Wire-To-Board Connector, Slimseal Series, Receptacle, 4, 3.5 Mm Rohs Compliant Te Connectivity 46Y9253
Wire-To-Board Connector, SlimSeal Series, Receptacle, 4, 3.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, SlimSeal Series, Receptacle, 4, 3.5 mm RoHS Compliant: Yes

Supplier's Site
Sealed Lighting Connector; 4 Position PLUG Assembly - 70088089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sealed Lighting Connector; 4 Position PLUG Assembly
70088089
Sealed Lighting Connector; 4 Position PLUG Assembly 70088089
Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertic al and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assemb led Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Tyco Electronics SlimSeal SSL Connectors.SMT and Thru HoleWire-to-Wire and Wire-to-Board(Vertical and Right Angle)Positive Integral LatchingPolarized ConnectorsPre-Assembled Aeals and Wire GuidesBillboardsLive Events LightingWall Wash LightingSpot LightingStreet LightingTunnel LightingFlood LightsLED Strip Lighting

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 450-2106135-4 A101028-ND 761782-2106135-4 51R1237 46Y9253 70088089
Product Name 5A 400V Electronic Connector Solid State Lighting Connector Assemblies Solid State Lighting Connectors - 2106135-4 Wire-Board Connector, Plug, 4 Position, 3.5Mm; Product Range Te Connectivity Wire-To-Board Connector, Slimseal Series, Receptacle, 4, 3.5 Mm Rohs Compliant Te Connectivity Sealed Lighting Connector; 4 Position PLUG Assembly
Termination Crimp Crimp Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
PCB terminal block - 236-740 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers