The 21 MTE Shrd Pin Hsg Sr Latch Amp from TE Connectivity is part of the AMPMODU MTE interconnection system, designed for wire-to-board and wire-to-wire applications. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for various electronic equipment, including medical instruments, automotive controls, and commercial printers. The product supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from AWG 20 to AWG 32 and offers multiple configurations, including single and double row options. The housing is available in different plating options, including gold and matte tin, enhancing its compatibility with various applications. This product is suitable for engineers seeking reliable interconnect solutions in diverse environments.
21 MTE SHRD PIN HSG SR LATCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17R5723 |
| Product Name | 21 Mte Shrd Pin Hsg Sr Latch Amp - Te Connectivity |