L-com offers a wide selection of Reverse Polarized TNC Jack connectors for low loss RF applications. Our Reverse Polarized TNC Jack connector selection includes both inline as well right angle Reverse Polarized TNC Jack connectors. Order online today! Some of the connectors available on this page must be purchased in increments of 10. Click on connector descriptions for more details.
Application
RF COAX CONN, TNC RP JACK, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARTJ-1404 | 23T4366 |
| Product Name | RP-TNC Crimp Jack for RG8 & 400-Series Cable | Rf Coax Conn, Tnc Rp Jack, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |